Weidmuller 1067960000
- 收藏
- 对比
1067960000详情
Weidmuller 1067960000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
DIN 导轨接线板
产品类别
DIN 导轨接线板
宽度
5.1
高度
69
长度
69
1067960000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。