Weidmuller 1071990200
- 收藏
- 对比
1071990200
2702-1071990200
圆形电缆组件
--
大陆
立即发货

Weidmüller 1071990200 Sensor/actuator cable 1 pc(s)
1最小包装量--
1071990200详情
Weidmuller 1071990200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
TO-262
Manufacturer Part Number
VS-16CTU04-1PBF
Manufacturer
Vishay
RoHS-compliant
有
Manufacturer part #
1071990200
Content
1pc(s)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
类型
SAIL-M12WM12G-4-2.0U
1071990200拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。