Weidmuller 1076240000
- 收藏
- 对比
1076240000详情
Weidmuller 1076240000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP66
Explosion-tested version
有
For Ex-Zone dust
20, 21, 22
For Ex-zone gas
1, 2
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
75
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
66.5 - 73.4
Surface protection
Untreated
Thread length
19
Thread type
Metric
With locknut
无
With strain relief
有
Wrench width
90
1076240000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。