Weidmuller 1099761000
- 收藏
- 对比
添加到询价列表
1099761000详情
Weidmuller 1099761000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Tin
0个相似型号
1099761000拓展信息
HDC XX6A01 FMSRJ45-0100
Weidmuller
HDC XX6A01 MFSXXXX-0500
Weidmuller
HDC XX6A01 MMSRJ45-0100
Weidmuller
HDC XX5E01 MFSXXXX-0500
Weidmuller
HDC XX5E01 FMSRJ45-0100
Weidmuller
HDC XX5E01 MOXXXXX-0100
Weidmuller
HDC XX5E01 MFSXXXX-0150
Weidmuller
HDC XX6A01 MFSXXXX-0100
Weidmuller
HDC XX6A01 MFSXXXX-0300
Weidmuller
HDC XX5E01 FOXXXXX-0100
Weidmuller








哦! 它是空的。