Weidmuller 1100000000
- 收藏
- 对比
1100000000
2702-1100000000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1100000000详情
Weidmuller 1100000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
II
Packaging type
Other
Pollution degree
2
Rated current In
16
Rated surge voltage
6
Type of electric connection
THR connection
Type of fastening
Solder
1100000000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。