Weidmuller 1102250000
- 收藏
- 对比
1102250000
2702-1102250000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1102250000详情
Weidmuller 1102250000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
1102250000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。