Weidmuller 1108851500
- 收藏
- 对比
1108851500
2702-1108851500
电缆组件
--
大陆
立即发货

1108851500 - Weidmuller 1108851500 SAI Passive SAIP-M12GM12G-5-15U
1最小包装量--
1108851500详情
Weidmuller 1108851500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
1108851500拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。