Weidmuller 1118010000
- 收藏
- 对比
1118010000
2702-1118010000
无类别的
--
大陆
立即发货

1118010000 - Weidmuller 1118010000 SAI Passive SAIS-M16-7/9
1最小包装量--
1118010000详情
Weidmuller 1118010000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Rated current In
5
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP40
Connectable conductor cross section solid-core
0.14 - 0.14
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
1118010000拓展信息







哦! 它是空的。