Weidmuller 1164930000
- 收藏
- 对比
1164930000
2702-1164930000
套管 - 音频连接器
--
大陆
立即发货

1164930000 datasheet pdf and Barrel - Audio Connectors product details from Weidmuller stock available at utmel
1最小包装量--
1164930000详情
Weidmuller 1164930000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 2.5
Type of electric connection
Screw connection
Rated current In
25
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Material of contact surface
Tin
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.2 - 4
Factory Pack QuantityFactory Pack Quantity
15
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1164930000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。