Weidmuller 1184950000
- 收藏
- 对比
1184950000详情
Weidmuller 1184950000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
3.18
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
28.9
Degree of protection (IP)
IP66
Explosion-tested version
有
Suitable for cable diameter
51.5 - 59.5
With locknut
无
Thread type
NPT
With strain relief
有
Wrench width
75
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
1184950000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。