Weidmuller 1188200000
- 收藏
- 对比
1188200000详情
Weidmuller 1188200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP66
Explosion-tested version
有
For Ex-Zone dust
20, 21, 22
For Ex-zone gas
1, 2
Glass-fibre reinforced
无
Material quality
Stainless steel V4A
Model
Straight
Pitch thread
2.21
Shock resistant
有
Suitable for cable diameter
45.55 - 53
Surface protection
Untreated
Thread length
19.2
Thread type
NPT
With locknut
无
With strain relief
有
Wrench width
65
1188200000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。