Weidmuller 1214730000
- 收藏
- 对比
1214730000
2702-1214730000
无类别的
--
大陆
立即发货

Weidmüller HDC kits HDC HP550 KIT 6F150 - 1214730000
1最小包装量--
1214730000详情
Weidmuller 1214730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1200 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1214730000拓展信息







哦! 它是空的。