Weidmuller 1220570000
- 收藏
- 对比
1220570000详情
Weidmuller 1220570000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
JALX-31
Manufacturer
Hubbell
Type of electric connection
压接
Packaging type
Bag
Diameter plug-in contact
23.5
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
25 - 25
Inflammability class of insulation material according to with UL94
V0
1220570000拓展信息








哦! 它是空的。