Weidmuller 1238920000
- 收藏
- 对比
1238920000
2702-1238920000
端子板 - DIN 导轨,通道
--
大陆
立即发货

(Knife) disconnect terminal block
1最小包装量--
1238920000详情
Weidmuller 1238920000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
6 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
深度
50
宽度
7.9
高度
82.7
长度
82.7
1238920000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。