Weidmuller 1245760000
- 收藏
- 对比
1245760000
2702-1245760000
端子板 - 针座,插头和插座
--
大陆
立即发货

1245760000 - Weidmuller PCB Components SLD 3.50/14/90G 3.2SN BK BX Sold in a pack of 20
1最小包装量--
1245760000详情
Weidmuller 1245760000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
9
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1245760000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。