Weidmuller 1246110000
- 收藏
- 对比
1246110000
2702-1246110000
端子板 - 针座,插头和插座
--
大陆
立即发货

1246110000 - Weidmuller PCB Components SL-SMART 5.0XHC/03/90 1.5SN BK BX Sold in a pack of 100
1最小包装量--
1246110000详情
Weidmuller 1246110000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
Type of electric connection
THR connection
Packaging type
Other
Rated current In
24
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Weidmuller
Brand
Weidmuller
系列
*
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1246110000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。