Weidmuller 1267790000
- 收藏
- 对比
1267790000
2702-1267790000
无类别的
--
大陆
立即发货

1267790000 - Weidmuller 1267790000 Terminals PRV 16 BL 35X15 RT/WS
1最小包装量--
1267790000详情
Weidmuller 1267790000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
深度
113.5
产品类别
DIN 导轨接线板
产品类别
Weidmuller
宽度
9.2
高度
225
长度
225
1267790000拓展信息







哦! 它是空的。