Weidmuller 1268820000
- 收藏
- 对比
1268820000
2702-1268820000
重型,重载连接器 - 触头
--
大陆
立即发货

Contact for industrial connectors
1最小包装量--
1268820000详情
Weidmuller 1268820000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
70 - 70
Diameter plug-in contact
23.5
Inflammability class of insulation material according to with UL94
V0
Material contact
Other copper alloys
Material of contact surface
Silver
Packaging type
Bag
Type of electric connection
压接
1268820000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。