Weidmuller 1272720000
- 收藏
- 对比
1272720000
2702-1272720000
端子板 - 线对板
--
大陆
立即发货

1272720000 - Weidmuller PCB Components SL-SMT 5.08HC/03/90G 3.2SN BK RL Sold in a pack of 350
1最小包装量--
1272720000详情
Weidmuller 1272720000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Blister
Rated current In
24
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
350
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
1272720000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。