Weidmuller 1291430000
- 收藏
- 对比
1291430000
2702-1291430000
端子板 - 线对板
--
大陆
立即发货

1291430000 - Weidmuller PCB Components SL-SMT 3.50/14/180RF 1.5SN BK BX Sold in a pack of 50
1最小包装量--
1291430000详情
Weidmuller 1291430000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
13
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
性别
Male
子类别
接线板
接头数量
4
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
1291430000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。