Weidmuller 1295550000
- 收藏
- 对比
1295550000
2702-1295550000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
1295550000详情
Weidmuller 1295550000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
深度
34.5
宽度
5.1
高度
58
长度
58
1295550000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。