Weidmuller 1301620000
- 收藏
- 对比
1301620000
2702-1301620000
端子板 - DIN 导轨,通道
--
大陆
立即发货

1301620000 - Weidmuller 1301620000 Terminals PPV 8 OR 35X15 DGR
1最小包装量--
1301620000详情
Weidmuller 1301620000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
子类别
接线板
深度
73
产品类别
DIN 导轨接线板
宽度
9.2
高度
120
长度
120
1301620000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。