Weidmuller 1304390000
- 收藏
- 对比
1304390000
2702-1304390000
圆形连接器
--
大陆
立即发货

1304390000 - Weidmuller 1304390000 SAI Passive SAIS-M16-6/9
1最小包装量--
1304390000详情
Weidmuller 1304390000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Rated current In
5
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP40
Connectable conductor cross section solid-core
0.14 - 0.14
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
圆形公制连接器
产品类别
Weidmuller
1304390000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。