Weidmuller 1304450000
- 收藏
- 对比
1304450000
2702-1304450000
电缆组件
--
大陆
立即发货

1304450000 - Weidmuller 1304450000 SAI Passive SAIB-M16-8/9
1最小包装量--
1304450000详情
Weidmuller 1304450000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Type of electric connection
焊接连接
Rated current In
5
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP40
Connectable conductor cross section solid-core
0.14 - 0.14
1304450000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。