Weidmuller 1315900000
- 收藏
- 对比
1315900000详情
Weidmuller 1315900000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
子类别
接线板
深度
73
产品类别
DIN 导轨接线板
宽度
7.9
高度
79.5
长度
79.5
1315900000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。