Weidmuller 1321700000
- 收藏
- 对比
1321700000
2702-1321700000
圆形连接器
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1321700000详情
Weidmuller 1321700000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Rated current In
7
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP40
Connectable conductor cross section solid-core
0.14 - 0.14
1321700000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。