Weidmuller 1344730000
- 收藏
- 对比
1344730000
2702-1344730000
圆形连接器
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1344730000详情
Weidmuller 1344730000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 0.5
1344730000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。