Weidmuller 1368810000
- 收藏
- 对比
1368810000
2702-1368810000
端子板 - 针座,插头和插座
--
大陆
立即发货

1368810000 - Weidmuller PCB Components BLF 5.08HC/02/180B SN OR BX Sold in a pack of 150
1最小包装量--
1368810000详情
Weidmuller 1368810000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Push-in clamp connection
Rated current In
21
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
Factory Pack QuantityFactory Pack Quantity
150
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1368810000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。