Weidmuller 1368830000
- 收藏
- 对比
1368830000
2702-1368830000
端子板 - 针座,插头和插座
--
大陆
立即发货

1368830000 - Weidmuller PCB Components BLF 5.08HC/04/180B SN OR BX Sold in a pack of 78
1最小包装量--
1368830000详情
Weidmuller 1368830000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.2 - 2.5
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Degree of protection (IP), mounted
IP20
Pollution degree
2
Material contact
Other copper alloys
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Rated current In
21
Type of electric connection
Push-in clamp connection
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
子类别
接线板
产品类别
可插拔接线端子
1368830000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。