注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥46.201397
10
¥43.586223
100
¥41.119076
500
¥38.791584
1000
¥36.595833
Weidmuller 1368860000
- 收藏
- 对比
1368860000
2702-1368860000
端子板 - 针座,插头和插座
--
大陆
立即发货

1368860000 - Weidmuller PCB Components BLF 5.08HC/07/180B SN OR BX Sold in a pack of 48
--最小包装量--
¥
总价: ¥
1368860000详情
Weidmuller 1368860000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Push-in clamp connection
Rated current In
21
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
Factory Pack QuantityFactory Pack Quantity
48
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1368860000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller






哦! 它是空的。