Weidmuller 1380580000
- 收藏
- 对比
1380580000
2702-1380580000
无类别的
--
大陆
立即发货

Weidmüller SAISC-D-RR-8.3-C5 - 1380580000
1最小包装量--
1380580000详情
Weidmuller 1380580000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.34 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.34 - 0.34
1380580000拓展信息







哦! 它是空的。