Weidmuller 1380610000
- 收藏
- 对比
1380610000
2702-1380610000
无类别的
--
大陆
立即发货

Weidmüller SAISC-D-PN-6.5-C5 - 1380610000
1最小包装量--
1380610000详情
Weidmuller 1380610000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.34 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.34 - 0.34
1380610000拓展信息







哦! 它是空的。