Weidmuller 1397430000
- 收藏
- 对比
1397430000
2702-1397430000
无类别的
--
大陆
立即发货

1397430000 - Weidmuller PCB Components SL 5.08HC/05/90G 3.2SN GN BX Sold in a pack of 50
1最小包装量--
1397430000详情
Weidmuller 1397430000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
21
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
Weidmuller
1397430000拓展信息







哦! 它是空的。