Weidmuller 1413940000
- 收藏
- 对比
添加到询价列表
1413940000详情
Weidmuller 1413940000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
1413940000拓展信息
1873130000
Weidmüller
1873190000
Weidmüller
1873230000
Weidmüller
1873210000
Weidmüller
1873200000
Weidmüller
1873080000
Weidmüller
1873150000
Weidmüller
1873100000
Weidmüller
1873180000
Weidmüller
1873070000
Weidmüller








哦! 它是空的。