Weidmuller 1422440000
- 收藏
- 对比
1422440000
2702-1422440000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
1422440000详情
Weidmuller 1422440000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
10 - 50
Rated current In
150
Connectable conductor cross section fine-strand without cable end sleeve
10 - 50
Connectable conductor cross section multi-wired
10 - 70
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
10 - 16
深度
69.6
宽度
18.5
高度
70
长度
70
1422440000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。