Weidmuller 1430250000
- 收藏
- 对比
1430250000
2702-1430250000
端子板 - 针座,插头和插座
--
大陆
立即发货

1430250000 - Weidmuller PCB Components SC-SMT 3.81/12/90G 1.5SN BK RL Sold in a pack of 340
1最小包装量--
1430250000详情
Weidmuller 1430250000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
II
Pollution degree
2
Rated current In
17
Rated surge voltage
2.5
Type of electric connection
THR connection
Type of fastening
Solder
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
1430250000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。