Weidmuller 1467850000
- 收藏
- 对比
1467850000
2702-1467850000
圆形连接器
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1467850000详情
Weidmuller 1467850000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.34 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.34 - 0.34
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Circular Connectors
产品类别
圆形公制连接器
产品
固定式接线端子
产品类别
圆形公制连接器
1467850000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。