Weidmuller 1481150000
- 收藏
- 对比
1481150000
2702-1481150000
圆形连接器
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1481150000详情
Weidmuller 1481150000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Rated current In
4
Material housing
Plastic
Material of contact surface
Other
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 0.75
1481150000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。