Weidmuller 1500070000
- 收藏
- 对比
1500070000详情
Weidmuller 1500070000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section solid-core
0.5 - 6
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V2
Overvoltage category
II
Pollution degree
2
Rated current In
28
Rated surge voltage
4
Type of fastening
Solder
1500070000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。