Weidmuller 1524700000
- 收藏
- 对比
1524700000
2702-1524700000
端子板 - 针座,插头和插座
--
大陆
立即发货

1524700000 - Weidmuller 1524700000 SAI Passive SAI-Y-3/3 M8-M8
1最小包装量--
1524700000详情
Weidmuller 1524700000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
1524700000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。