Weidmuller 1541070150
- 收藏
- 对比
1541070150
2702-1541070150
圆形电缆组件
--
大陆
立即发货

Weidmüller SAIL-M23GM23G-GM-19-1.5U - 1541070150
1最小包装量--
1541070150详情
Weidmuller 1541070150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
1541070150拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。