Weidmuller 1542700000
- 收藏
- 对比
1542700000
2702-1542700000
端子板 - 针座,插头和插座
--
大陆
立即发货

1542700000 - Weidmuller PCB Components CS1,6HD R 22-20 AU,75 I1,8 Sold in a pack of 5000
1最小包装量--
1542700000详情
Weidmuller 1542700000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Packaging type
Bag
Diameter plug-in contact
1.6
Material of contact surface
Gold
Material contact
Other
Connectable conductor cross section multi-wired
0.32 - 0.5
1542700000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。