Weidmuller 1543170000
- 收藏
- 对比
1543170000
2702-1543170000
矩形连接器 - 针座,公插针
--
大陆
立即发货

1543170000 - Weidmuller PCB Components BVZ 7.62HP/06/180MF6 SN BK BX Sold in a pack of 20
1最小包装量--
1543170000详情
Weidmuller 1543170000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Type of electric connection
Screw connection
Rated current In
51
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 10
Material housing
Plastic
Material of contact surface
Tin
Pollution degree
2
Overvoltage category
III
Rated surge voltage
1000
Connectable conductor cross section solid-core
0.2 - 6
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
1543170000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。