Weidmuller 1548810000
- 收藏
- 对比
1548810000
2702-1548810000
端子板 - 针座,插头和插座
--
大陆
立即发货

1548810000 - Weidmuller 1548810000 SAI Passive SAIS-M16-12/9
1最小包装量--
1548810000详情
Weidmuller 1548810000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Rated current In
3
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP40
Connectable conductor cross section solid-core
0.14 - 0.14
1548810000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。