Weidmuller 1555371000
- 收藏
- 对比
1555371000
2702-1555371000
端子板 - 针座,插头和插座
--
大陆
立即发货

1555371000 - Weidmuller 1555371000 SAI Passive SAIL-M8BG-8-10U
1最小包装量--
1555371000详情
Weidmuller 1555371000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
1555371000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。