Weidmuller 1560870000
- 收藏
- 对比
1560870000
2702-1560870000
无类别的
--
大陆
立即发货

1560870000 - Weidmuller PCB Components BLF 5.00HC/03/180 SN GY BX Sold in a pack of 120
1最小包装量--
1560870000详情
Weidmuller 1560870000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Push-in clamp connection
Rated current In
21
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
Factory Pack QuantityFactory Pack Quantity
120
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
1560870000拓展信息







哦! 它是空的。