Weidmuller 1615470099
- 收藏
- 对比
1615470099
2702-1615470099
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1615470099详情
Weidmuller 1615470099重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Tin
Overvoltage category
II
Packaging type
Other
Pollution degree
2
Rated current In
14.5
Type of electric connection
THR connection
Type of fastening
Solder
1615470099拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。