Weidmuller 1639720099
- 收藏
- 对比
1639720099
2702-1639720099
端子板 - 针座,插头和插座
--
大陆
立即发货

1639720099 - Weidmuller PCB Components BL 3.50/04/270 SN BK BX Sold in a pack of 132
1最小包装量--
1639720099详情
Weidmuller 1639720099重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 1.5
Type of electric connection
Screw connection
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
Factory Pack QuantityFactory Pack Quantity
132
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1639720099拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。