Weidmuller 1651900000
- 收藏
- 对比
1651900000
2702-1651900000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
1651900000详情
Weidmuller 1651900000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Connectable conductor cross section solid-core
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Rated current In
32
深度
43
高度
62
长度
62
宽度
6.1
1651900000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。