Weidmuller 1738460000
- 收藏
- 对比
1738460000详情
Weidmuller 1738460000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Degree of protection (IP)
IP54
Thread type
NPT
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
RoHS
Compliant
子类别
Wire & Cable Management
产品类别
Cable Glands, Strain Reliefs & Cord Grips
1738460000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。